Vishay Intertechnology, Inc. Through Hole Resistors CMF20220R00JNEB

Description
220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20220R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20220R00JNEB-ND
Through Hole Resistors CMF20220R00JNEB-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 220 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R - CMF20220R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 220 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R
CMF20220R00JNEB
Res Metal Film 220 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R CMF20220R00JNEB
Res Metal Film 220 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 220 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-20 220 5% T-00 Eb E3 Vishay - 47P3072 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 220 5% T-00 Eb E3 Vishay
47P3072
Cmf-20 220 5% T-00 Eb E3 Vishay 47P3072
CMF-20 220 5% T-00 EB e3

CMF-20 220 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20220R00JNEB-ND CMF20220R00JNEB 47P3072
Product Name Through Hole Resistors Res Metal Film 220 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-20 220 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details