Vishay Intertechnology, Inc. RES 220K OHM 1W 5% AXIAL CMF20220K00JNEB

Description
RES 220Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1W 5% AXIAL - CMF20220K00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1W 5% AXIAL
CMF20220K00JNEB
RES 220K OHM 1W 5% AXIAL CMF20220K00JNEB
RES 220Kohm 1W 5% AXIAL

RES 220Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20220K00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20220K00JNEB-ND
Through Hole Resistors CMF20220K00JNEB-ND
220 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 220K 5% T-00 Eb E3 Vishay - 47P3069 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 220K 5% T-00 Eb E3 Vishay
47P3069
Cmf-20 220K 5% T-00 Eb E3 Vishay 47P3069
CMF-20 220K 5% T-00 EB e3

CMF-20 220K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20220K00JNEB CMF20220K00JNEB-ND 47P3069
Product Name RES 220K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 220K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details