Vishay Intertechnology, Inc. RES 220K OHM 1W 2% AXIAL CMF20220K00GNEB

Description
RES 220Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1W 2% AXIAL - CMF20220K00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1W 2% AXIAL
CMF20220K00GNEB
RES 220K OHM 1W 2% AXIAL CMF20220K00GNEB
RES 220Kohm 1W 2% AXIAL

RES 220Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20220K00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20220K00GNEB-ND
Through Hole Resistors CMF20220K00GNEB-ND
220 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20220K00GNEB CMF20220K00GNEB-ND
Product Name RES 220K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details