Vishay Intertechnology, Inc. RES 20 OHM 1W 5% AXIAL CMF2020R000JNEB

Description
RES 20ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 5% AXIAL - CMF2020R000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 5% AXIAL
CMF2020R000JNEB
RES 20 OHM 1W 5% AXIAL CMF2020R000JNEB
RES 20ohm 1W 5% AXIAL

RES 20ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2020R000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2020R000JNEB-ND
Through Hole Resistors CMF2020R000JNEB-ND
20 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 20 5% T-00 Eb E3 Vishay - 47P3053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 20 5% T-00 Eb E3 Vishay
47P3053
Cmf-20 20 5% T-00 Eb E3 Vishay 47P3053
CMF-20 20 5% T-00 EB e3

CMF-20 20 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2020R000JNEB CMF2020R000JNEB-ND 47P3053
Product Name RES 20 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 20 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details