Vishay Intertechnology, Inc. Through Hole Resistors CMF2020R000JNEA

Description
20 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2020R000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2020R000JNEA-ND
Through Hole Resistors CMF2020R000JNEA-ND
20 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20 OHM 1W 5% AXIAL - CMF2020R000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 5% AXIAL
CMF2020R000JNEA
RES 20 OHM 1W 5% AXIAL CMF2020R000JNEA
RES 20ohm 1W 5% AXIAL

RES 20ohm 1W 5% AXIAL

Supplier's Site
Cmf-20 20 5% T-00 Ea E3 Vishay - 47P3052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 20 5% T-00 Ea E3 Vishay
47P3052
Cmf-20 20 5% T-00 Ea E3 Vishay 47P3052
CMF-20 20 5% T-00 EA e3

CMF-20 20 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2020R000JNEA-ND CMF2020R000JNEA 47P3052
Product Name Through Hole Resistors RES 20 OHM 1W 5% AXIAL Cmf-20 20 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details