Vishay Intertechnology, Inc. Res Metal Film 200 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole CMF20200R00JNBF

Description
Res Metal Film 200 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 200 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole - CMF20200R00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
CMF20200R00JNBF
Res Metal Film 200 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole CMF20200R00JNBF
Res Metal Film 200 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole

Res Metal Film 200 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF20200R00JNBF
Product Name Res Metal Film 200 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers