Vishay Intertechnology, Inc. RES 200K OHM 1W 5% AXIAL CMF20200K00JNEA

Description
RES 200Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 5% AXIAL - CMF20200K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 5% AXIAL
CMF20200K00JNEA
RES 200K OHM 1W 5% AXIAL CMF20200K00JNEA
RES 200Kohm 1W 5% AXIAL

RES 200Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20200K00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20200K00JNEA-ND
Through Hole Resistors CMF20200K00JNEA-ND
200 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 200K 5% T-00 Ea E3 Vishay - 47P3056 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 200K 5% T-00 Ea E3 Vishay
47P3056
Cmf-20 200K 5% T-00 Ea E3 Vishay 47P3056
CMF-20 200K 5% T-00 EA e3

CMF-20 200K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20200K00JNEA CMF20200K00JNEA-ND 47P3056
Product Name RES 200K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 200K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details