Vishay Intertechnology, Inc. Metal Film Resistors - CMF201R8000JNR6

Description
Metal Film Resistors - Through Hole 1/2watt 1.8ohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 1.8ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF201R8000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF201R8000JNR6
Metal Film Resistors - CMF201R8000JNR6
Metal Film Resistors - Through Hole 1/2watt 1.8ohms 5%

Metal Film Resistors - Through Hole 1/2watt 1.8ohms 5%

Supplier's Site
Through Hole Resistors - CMF201R8000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201R8000JNR6-ND
Through Hole Resistors CMF201R8000JNR6-ND
1.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF201R8000JNR6 CMF201R8000JNR6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details