Vishay Intertechnology, Inc. Through Hole Resistors CMF201R3000JNEB

Description
1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF201R3000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201R3000JNEB-ND
Through Hole Resistors CMF201R3000JNEB-ND
1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3 OHM 1W 5% AXIAL - CMF201R3000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1W 5% AXIAL
CMF201R3000JNEB
RES 1.3 OHM 1W 5% AXIAL CMF201R3000JNEB
RES 1.3ohm 1W 5% AXIAL

RES 1.3ohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF201R3000JNEB-ND CMF201R3000JNEB
Product Name Through Hole Resistors RES 1.3 OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details