Vishay Intertechnology, Inc. RES 1.3 OHM 1W 5% AXIAL CMF201R3000JNEA80

Description
RES 1.3ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.3ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 1W 5% AXIAL - CMF201R3000JNEA80 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1W 5% AXIAL
CMF201R3000JNEA80
RES 1.3 OHM 1W 5% AXIAL CMF201R3000JNEA80
RES 1.3ohm 1W 5% AXIAL

RES 1.3ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF201R3000JNEA80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201R3000JNEA80-ND
Through Hole Resistors CMF201R3000JNEA80-ND
1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF201R3000JNEA80 CMF201R3000JNEA80-ND
Product Name RES 1.3 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details