Vishay Intertechnology, Inc. RES 1 OHM 1W 2% AXIAL CMF201R0000GNEK

Description
RES 1ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 2% AXIAL - CMF201R0000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 2% AXIAL
CMF201R0000GNEK
RES 1 OHM 1W 2% AXIAL CMF201R0000GNEK
RES 1ohm 1W 2% AXIAL

RES 1ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF201R0000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201R0000GNEK-ND
Through Hole Resistors CMF201R0000GNEK-ND
1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF201R0000GNEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF201R0000GNEK
Through Hole Resistors CMF201R0000GNEK
RES 1 OHM 1W 2% AXIAL

RES 1 OHM 1W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF201R0000GNEK CMF201R0000GNEK-ND CMF201R0000GNEK
Product Name RES 1 OHM 1W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details