Vishay Intertechnology, Inc. RES 1 OHM 1W 2% AXIAL CMF201R0000GNEA

Description
RES 1ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 2% AXIAL - CMF201R0000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 2% AXIAL
CMF201R0000GNEA
RES 1 OHM 1W 2% AXIAL CMF201R0000GNEA
RES 1ohm 1W 2% AXIAL

RES 1ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF201R0000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201R0000GNEA-ND
Through Hole Resistors CMF201R0000GNEA-ND
1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF201R0000GNEA CMF201R0000GNEA-ND
Product Name RES 1 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers