Metal Film Resistors - Through Hole
1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1 OHM 1W 2% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF201R0000GKEK | CMF201R0000GKEK-ND | CMF201R0000GKEK |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Resistance Range | 1 ohms | 1 ohms |