Vishay Intertechnology, Inc. RES 1 OHM 1W 2% AXIAL CMF201R0000GKBF

Description
RES 1ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 2% AXIAL - CMF201R0000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 2% AXIAL
CMF201R0000GKBF
RES 1 OHM 1W 2% AXIAL CMF201R0000GKBF
RES 1ohm 1W 2% AXIAL

RES 1ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF201R0000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201R0000GKBF-ND
Through Hole Resistors CMF201R0000GKBF-ND
1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF201R0000GKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF201R0000GKBF
Through Hole Resistors CMF201R0000GKBF
RES 1 OHM 1W 2% AXIAL

RES 1 OHM 1W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF201R0000GKBF CMF201R0000GKBF-ND CMF201R0000GKBF
Product Name RES 1 OHM 1W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details