Vishay Intertechnology, Inc. Metal Film Resistors - CMF201M0000JNBF

Description
Metal Film Resistors - Through Hole CMF-20 1M 5% T-00 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-20 1M 5% T-00 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF201M0000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF201M0000JNBF
Metal Film Resistors - CMF201M0000JNBF
Metal Film Resistors - Through Hole CMF-20 1M 5% T-00 B14

Metal Film Resistors - Through Hole CMF-20 1M 5% T-00 B14

Supplier's Site
Through Hole Resistors - CMF201M0000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201M0000JNBF-ND
Through Hole Resistors CMF201M0000JNBF-ND
1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 1M 5% T-00 B14 Vishay - 48P5754 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1M 5% T-00 B14 Vishay
48P5754
Cmf-20 1M 5% T-00 B14 Vishay 48P5754
CMF-20 1M 5% T-00 B14

CMF-20 1M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201M0000JNBF CMF201M0000JNBF-ND 48P5754
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 1M 5% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details