Vishay Intertechnology, Inc. RES 1M OHM 1W 2% AXIAL CMF201M0000GNR680

Description
RES 1Mohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 2% AXIAL - CMF201M0000GNR680 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 2% AXIAL
CMF201M0000GNR680
RES 1M OHM 1W 2% AXIAL CMF201M0000GNR680
RES 1Mohm 1W 2% AXIAL

RES 1Mohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF201M0000GNR680-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201M0000GNR680-ND
Through Hole Resistors CMF201M0000GNR680-ND
1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF201M0000GNR680 CMF201M0000GNR680-ND
Product Name RES 1M OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details