Vishay Intertechnology, Inc. Through Hole Resistors CMF201M0000GNEB

Description
1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF201M0000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201M0000GNEB-ND
Through Hole Resistors CMF201M0000GNEB-ND
1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1W 2% AXIAL - CMF201M0000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 2% AXIAL
CMF201M0000GNEB
RES 1M OHM 1W 2% AXIAL CMF201M0000GNEB
RES 1Mohm 1W 2% AXIAL

RES 1Mohm 1W 2% AXIAL

Supplier's Site
Cmf-20 1M 2% T-00 Eb E3 Vishay - 48P5750 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1M 2% T-00 Eb E3 Vishay
48P5750
Cmf-20 1M 2% T-00 Eb E3 Vishay 48P5750
CMF-20 1M 2% T-00 EB e3

CMF-20 1M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201M0000GNEB-ND CMF201M0000GNEB 48P5750
Product Name Through Hole Resistors RES 1M OHM 1W 2% AXIAL Cmf-20 1M 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details