Vishay Intertechnology, Inc. Through Hole Resistors CMF201M0000GNBF

Description
1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF201M0000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201M0000GNBF-ND
Through Hole Resistors CMF201M0000GNBF-ND
1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1W 2% AXIAL - CMF201M0000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 2% AXIAL
CMF201M0000GNBF
RES 1M OHM 1W 2% AXIAL CMF201M0000GNBF
RES 1Mohm 1W 2% AXIAL

RES 1Mohm 1W 2% AXIAL

Supplier's Site
Cmf20, 1 Mohm, +/2 Percent, 200 Ppm Vishay - 40C4460 - Newark, An Avnet Company
Chicago, IL, United States
Cmf20, 1 Mohm, +/2 Percent, 200 Ppm Vishay
40C4460
Cmf20, 1 Mohm, +/2 Percent, 200 Ppm Vishay 40C4460
CMF20, 1 MOhm, +/- 2 Percent, 200 ppm

CMF20, 1 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201M0000GNBF-ND CMF201M0000GNBF 40C4460
Product Name Through Hole Resistors RES 1M OHM 1W 2% AXIAL Cmf20, 1 Mohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details