Vishay Intertechnology, Inc. Metal Film Resistors - CMF201M0000GKRE

Description
Metal Film Resistors - Through Hole CMF-20 1M 2% T-1 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-20 1M 2% T-1 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF201M0000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF201M0000GKRE
Metal Film Resistors - CMF201M0000GKRE
Metal Film Resistors - Through Hole CMF-20 1M 2% T-1 R36

Metal Film Resistors - Through Hole CMF-20 1M 2% T-1 R36

Supplier's Site
Through Hole Resistors - CMF201M0000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201M0000GKRE-ND
Through Hole Resistors CMF201M0000GKRE-ND
1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 1M 2% T-1 R36 Vishay - 48P5749 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1M 2% T-1 R36 Vishay
48P5749
Cmf-20 1M 2% T-1 R36 Vishay 48P5749
CMF-20 1M 2% T-1 R36

CMF-20 1M 2% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201M0000GKRE CMF201M0000GKRE-ND 48P5749
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 1M 2% T-1 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers