Win Source Part Number: 1052599-CMF201M0000G
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR)
Standard Package: 2,500
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.145" Dia x 0.375" L (3.68mm x 9.53mm)
Alternative Parts (Cross-Reference): CCF07910KGKE36; LR0204F1M0; RNF18FTD1M00; RNF14FTD1M00; SFR25H0001004FR500; CCF501M00FKR36;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: Q6979215EZ
Res Metal Film 1M Ohm 2% 1W 100ppm/C Conformal AXL Thru-Hole T/R Product overview: CMF201M0000GKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF201M0000GKEA can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole
1 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1052599-CMF201M0000GKEA | 53-CMF201M0000GKEA | CMF201M0000GKEA | CMF201M0000GKEA-ND |
| Product Name | Resistors - Through Hole Resistors | 1W Resistor | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Resistance Range | 1.00E-3 ohms | |||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts |