Vishay Intertechnology, Inc. Through Hole Resistors CMF201K8000JNR6

Description
1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.8KBACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.8KBACT-ND
Through Hole Resistors CMF1.8KBACT-ND
1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.8KBATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.8KBATR-ND
Through Hole Resistors CMF1.8KBATR-ND
1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
1W Resistor - 53-CMF201K8000JNR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.8K OHM 1W 5% AXIAL Product overview: CMF201K8000JNR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF201K8000JNR6 can be used for catalog matching and distributor lookup.

RES 1.8K OHM 1W 5% AXIAL Product overview: CMF201K8000JNR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF201K8000JNR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleMetal Film Resistors - - CMF201K8000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF201K8000JNR6
Vishay/DaleMetal Film Resistors - CMF201K8000JNR6
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.8Kohms 5%

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.8Kohms 5%

Supplier's Site
Resistor,metal Film,18Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4456
Resistor,metal Film,18Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4456
Resistor,Metal Film,18KOhms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,18KOhms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF1.8KBACT-ND 53-CMF201K8000JNR6 CMF201K8000JNR6 40C4456
Product Name Through Hole Resistors 1W Resistor Vishay/DaleMetal Film Resistors - Resistor,metal Film,18Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details