Vishay Intertechnology, Inc. RES 1.8K OHM 1W 5% AXIAL CMF201K8000JNEK

Description
RES 1.8Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1W 5% AXIAL - CMF201K8000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1W 5% AXIAL
CMF201K8000JNEK
RES 1.8K OHM 1W 5% AXIAL CMF201K8000JNEK
RES 1.8Kohm 1W 5% AXIAL

RES 1.8Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF201K8000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K8000JNEK-ND
Through Hole Resistors CMF201K8000JNEK-ND
1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 1.8K 5% T-00 Ek E3 Vishay - 47P2948 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1.8K 5% T-00 Ek E3 Vishay
47P2948
Cmf-20 1.8K 5% T-00 Ek E3 Vishay 47P2948
CMF-20 1.8K 5% T-00 EK e3

CMF-20 1.8K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201K8000JNEK CMF201K8000JNEK-ND 47P2948
Product Name RES 1.8K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 1.8K 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details