Vishay Intertechnology, Inc. RES 1.8K OHM 1W 5% AXIAL CMF201K8000JNEB

Description
RES 1.8Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1W 5% AXIAL - CMF201K8000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1W 5% AXIAL
CMF201K8000JNEB
RES 1.8K OHM 1W 5% AXIAL CMF201K8000JNEB
RES 1.8Kohm 1W 5% AXIAL

RES 1.8Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF201K8000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K8000JNEB-ND
Through Hole Resistors CMF201K8000JNEB-ND
1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF201K8000JNEB CMF201K8000JNEB-ND
Product Name RES 1.8K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers