Vishay Intertechnology, Inc. Res Metal Film 1.8K Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R CMF201K8000JNEA

Description
Res Metal Film 1.8K Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.8K Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.8K Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R - CMF201K8000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.8K Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R
CMF201K8000JNEA
Res Metal Film 1.8K Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R CMF201K8000JNEA
Res Metal Film 1.8K Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.8K Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF201K8000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K8000JNEA-ND
Through Hole Resistors CMF201K8000JNEA-ND
1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 1.8K 5% T-00 Ea E3 Vishay - 47P2946 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1.8K 5% T-00 Ea E3 Vishay
47P2946
Cmf-20 1.8K 5% T-00 Ea E3 Vishay 47P2946
CMF-20 1.8K 5% T-00 EA e3

CMF-20 1.8K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201K8000JNEA CMF201K8000JNEA-ND 47P2946
Product Name Res Metal Film 1.8K Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-20 1.8K 5% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details