Vishay Intertechnology, Inc. RES 1.5K OHM 1W 2% AXIAL CMF201K5000GKEA

Description
RES 1.5Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1W 2% AXIAL - CMF201K5000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W 2% AXIAL
CMF201K5000GKEA
RES 1.5K OHM 1W 2% AXIAL CMF201K5000GKEA
RES 1.5Kohm 1W 2% AXIAL

RES 1.5Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF201K5000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K5000GKEA-ND
Through Hole Resistors CMF201K5000GKEA-ND
1.5 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 1.5K 2% T-1 Ea E3 Vishay - 47P2941 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1.5K 2% T-1 Ea E3 Vishay
47P2941
Cmf-20 1.5K 2% T-1 Ea E3 Vishay 47P2941
CMF-20 1.5K 2% T-1 EA e3

CMF-20 1.5K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201K5000GKEA CMF201K5000GKEA-ND 47P2941
Product Name RES 1.5K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 1.5K 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details