Vishay Intertechnology, Inc. Through Hole Resistors CMF201K3000GKEA

Description
1.3 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF201K3000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K3000GKEA-ND
Through Hole Resistors CMF201K3000GKEA-ND
1.3 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3K OHM 1W 2% AXIAL - CMF201K3000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1W 2% AXIAL
CMF201K3000GKEA
RES 1.3K OHM 1W 2% AXIAL CMF201K3000GKEA
RES 1.3Kohm 1W 2% AXIAL

RES 1.3Kohm 1W 2% AXIAL

Supplier's Site
Cmf-20 1.3K 2% T-1 Ea E3 Vishay - 47P2940 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1.3K 2% T-1 Ea E3 Vishay
47P2940
Cmf-20 1.3K 2% T-1 Ea E3 Vishay 47P2940
CMF-20 1.3K 2% T-1 EA e3

CMF-20 1.3K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201K3000GKEA-ND CMF201K3000GKEA 47P2940
Product Name Through Hole Resistors RES 1.3K OHM 1W 2% AXIAL Cmf-20 1.3K 2% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details