Vishay Intertechnology, Inc. RES 1.2K OHM 1W 5% AXIAL CMF201K2000JNR6

Description
RES 1.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 5% AXIAL - CMF201K2000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 5% AXIAL
CMF201K2000JNR6
RES 1.2K OHM 1W 5% AXIAL CMF201K2000JNR6
RES 1.2Kohm 1W 5% AXIAL

RES 1.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF201K2000JNR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF201K2000JNR6TR-ND
Through Hole Resistors 541-CMF201K2000JNR6TR-ND
1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF201K2000JNR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF201K2000JNR6CT-ND
Through Hole Resistors 541-CMF201K2000JNR6CT-ND
1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-CMF201K2000JNR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF201K2000JNR6
Through-Hole Resistor 53-CMF201K2000JNR6
Metal Film Resistors - Through Hole 1/2watt 1.2Kohms 5% Product overview: CMF201K2000JNR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF201K2000JNR6 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2watt 1.2Kohms 5% Product overview: CMF201K2000JNR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF201K2000JNR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-20 1.2K 5% T-00 Re6 Vishay - 47P2939 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1.2K 5% T-00 Re6 Vishay
47P2939
Cmf-20 1.2K 5% T-00 Re6 Vishay 47P2939
CMF-20 1.2K 5% T-00 RE6

CMF-20 1.2K 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF201K2000JNR6 541-CMF201K2000JNR6TR-ND 53-CMF201K2000JNR6 47P2939
Product Name RES 1.2K OHM 1W 5% AXIAL Through Hole Resistors Through-Hole Resistor Cmf-20 1.2K 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details