Vishay Intertechnology, Inc. Through Hole Resistors CMF201K2000JNEB

Description
1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF201K2000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K2000JNEB-ND
Through Hole Resistors CMF201K2000JNEB-ND
1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2K OHM 1W 5% AXIAL - CMF201K2000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 5% AXIAL
CMF201K2000JNEB
RES 1.2K OHM 1W 5% AXIAL CMF201K2000JNEB
RES 1.2Kohm 1W 5% AXIAL

RES 1.2Kohm 1W 5% AXIAL

Supplier's Site
Cmf-20 1.2K 5% T-00 Eb E3 Vishay - 47P2938 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1.2K 5% T-00 Eb E3 Vishay
47P2938
Cmf-20 1.2K 5% T-00 Eb E3 Vishay 47P2938
CMF-20 1.2K 5% T-00 EB e3

CMF-20 1.2K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201K2000JNEB-ND CMF201K2000JNEB 47P2938
Product Name Through Hole Resistors RES 1.2K OHM 1W 5% AXIAL Cmf-20 1.2K 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details