Vishay Intertechnology, Inc. Through Hole Resistors CMF201K2000GNEK

Description
1.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF201K2000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K2000GNEK-ND
Through Hole Resistors CMF201K2000GNEK-ND
1.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2K OHM 1W 2% AXIAL - CMF201K2000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 2% AXIAL
CMF201K2000GNEK
RES 1.2K OHM 1W 2% AXIAL CMF201K2000GNEK
RES 1.2Kohm 1W 2% AXIAL

RES 1.2Kohm 1W 2% AXIAL

Supplier's Site
Cmf-20 1.2K 2% T-00 Ek E3 Vishay - 47P2937 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1.2K 2% T-00 Ek E3 Vishay
47P2937
Cmf-20 1.2K 2% T-00 Ek E3 Vishay 47P2937
CMF-20 1.2K 2% T-00 EK e3

CMF-20 1.2K 2% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201K2000GNEK-ND CMF201K2000GNEK 47P2937
Product Name Through Hole Resistors RES 1.2K OHM 1W 2% AXIAL Cmf-20 1.2K 2% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers