Vishay Intertechnology, Inc. RES 1.2K OHM 1W 2% AXIAL CMF201K2000GNBF

Description
RES 1.2Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 2% AXIAL - CMF201K2000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 2% AXIAL
CMF201K2000GNBF
RES 1.2K OHM 1W 2% AXIAL CMF201K2000GNBF
RES 1.2Kohm 1W 2% AXIAL

RES 1.2Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF201K2000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K2000GNBF-ND
Through Hole Resistors CMF201K2000GNBF-ND
1.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF201K2000GNBF CMF201K2000GNBF-ND
Product Name RES 1.2K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details