Vishay Intertechnology, Inc. RES 1.2K OHM 1W 2% AXIAL CMF201K2000GKEK

Description
RES 1.2Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 2% AXIAL - CMF201K2000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 2% AXIAL
CMF201K2000GKEK
RES 1.2K OHM 1W 2% AXIAL CMF201K2000GKEK
RES 1.2Kohm 1W 2% AXIAL

RES 1.2Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF201K2000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF201K2000GKEK-ND
Through Hole Resistors 541-CMF201K2000GKEK-ND
1.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF201K2000GKEK 541-CMF201K2000GKEK-ND
Product Name RES 1.2K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers