Vishay Intertechnology, Inc. RES 1K OHM 1W 5% AXIAL CMF201K0000JNEA

Description
RES 1Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 5% AXIAL - CMF201K0000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 5% AXIAL
CMF201K0000JNEA
RES 1K OHM 1W 5% AXIAL CMF201K0000JNEA
RES 1Kohm 1W 5% AXIAL

RES 1Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF201K0000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF201K0000JNEA-ND
Through Hole Resistors CMF201K0000JNEA-ND
1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 1K 5% T-00 Ea E3 Vishay - 47P2933 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 1K 5% T-00 Ea E3 Vishay
47P2933
Cmf-20 1K 5% T-00 Ea E3 Vishay 47P2933
CMF-20 1K 5% T-00 EA e3

CMF-20 1K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF201K0000JNEA CMF201K0000JNEA-ND 47P2933
Product Name RES 1K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 1K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers