Vishay Intertechnology, Inc. RES 18 OHM 1W 5% AXIAL CMF2018R000JNRE

Description
RES 18ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 18ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1W 5% AXIAL - CMF2018R000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1W 5% AXIAL
CMF2018R000JNRE
RES 18 OHM 1W 5% AXIAL CMF2018R000JNRE
RES 18ohm 1W 5% AXIAL

RES 18ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2018R000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2018R000JNRE-ND
Through Hole Resistors CMF2018R000JNRE-ND
18 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 18 5% T-00 R36 Vishay - 47P3012 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 18 5% T-00 R36 Vishay
47P3012
Cmf-20 18 5% T-00 R36 Vishay 47P3012
CMF-20 18 5% T-00 R36

CMF-20 18 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2018R000JNRE CMF2018R000JNRE-ND 47P3012
Product Name RES 18 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 18 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details