Vishay Intertechnology, Inc. RES 18K OHM 1W 2% AXIAL CMF2018K000GKEA

Description
RES 18Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1W 2% AXIAL - CMF2018K000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1W 2% AXIAL
CMF2018K000GKEA
RES 18K OHM 1W 2% AXIAL CMF2018K000GKEA
RES 18Kohm 1W 2% AXIAL

RES 18Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2018K000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2018K000GKEA-ND
Through Hole Resistors CMF2018K000GKEA-ND
18 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF2018K000GKEA CMF2018K000GKEA-ND
Product Name RES 18K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers