Vishay Intertechnology, Inc. Through Hole Resistors CMF20180R00GNEB

Description
180 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20180R00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20180R00GNEB-ND
Through Hole Resistors CMF20180R00GNEB-ND
180 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 180 OHM 1W 2% AXIAL - CMF20180R00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 2% AXIAL
CMF20180R00GNEB
RES 180 OHM 1W 2% AXIAL CMF20180R00GNEB
RES 180ohm 1W 2% AXIAL

RES 180ohm 1W 2% AXIAL

Supplier's Site
Cmf-20 180 2% T-00 Eb E3 Vishay - 47P3013 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 180 2% T-00 Eb E3 Vishay
47P3013
Cmf-20 180 2% T-00 Eb E3 Vishay 47P3013
CMF-20 180 2% T-00 EB e3

CMF-20 180 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20180R00GNEB-ND CMF20180R00GNEB 47P3013
Product Name Through Hole Resistors RES 180 OHM 1W 2% AXIAL Cmf-20 180 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details