Vishay Intertechnology, Inc. Res Metal Film 180 Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole CMF20180R00GNBF

Description
Res Metal Film 180 Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 180 Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 180 Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole - CMF20180R00GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 180 Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
CMF20180R00GNBF
Res Metal Film 180 Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole CMF20180R00GNBF
Res Metal Film 180 Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole

Res Metal Film 180 Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - CMF20180R00GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20180R00GNBF-ND
Through Hole Resistors CMF20180R00GNBF-ND
180 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,180Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,180Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4524
Resistor,metal Film,180Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4524
Resistor,Metal Film,180Ohms,500WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,180Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20180R00GNBF CMF20180R00GNBF-ND 40C4524
Product Name Res Metal Film 180 Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,180Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers