Vishay Intertechnology, Inc. RES 16 OHM 1W 5% AXIAL CMF2016R000JNR6

Description
RES 16ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1W 5% AXIAL - CMF2016R000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1W 5% AXIAL
CMF2016R000JNR6
RES 16 OHM 1W 5% AXIAL CMF2016R000JNR6
RES 16ohm 1W 5% AXIAL

RES 16ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2016R000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2016R000JNR6-ND
Through Hole Resistors CMF2016R000JNR6-ND
16 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4515
Resistor,metal Film,16Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4515
Resistor,Metal Film,16Ohms,500WV,5+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,16Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2016R000JNR6 CMF2016R000JNR6-ND 40C4515
Product Name RES 16 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,16Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details