Vishay Intertechnology, Inc. RES 16 OHM 1W 5% AXIAL CMF2016R000JNEB

Description
RES 16ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1W 5% AXIAL - CMF2016R000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1W 5% AXIAL
CMF2016R000JNEB
RES 16 OHM 1W 5% AXIAL CMF2016R000JNEB
RES 16ohm 1W 5% AXIAL

RES 16ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2016R000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2016R000JNEB-ND
Through Hole Resistors CMF2016R000JNEB-ND
16 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 16 5% T-00 Eb E3 Vishay - 47P3008 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 16 5% T-00 Eb E3 Vishay
47P3008
Cmf-20 16 5% T-00 Eb E3 Vishay 47P3008
CMF-20 16 5% T-00 EB e3

CMF-20 16 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2016R000JNEB CMF2016R000JNEB-ND 47P3008
Product Name RES 16 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 16 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details