Vishay Intertechnology, Inc. RES 16 OHM 1W 2% AXIAL CMF2016R000GKEA

Description
RES 16ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1W 2% AXIAL - CMF2016R000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1W 2% AXIAL
CMF2016R000GKEA
RES 16 OHM 1W 2% AXIAL CMF2016R000GKEA
RES 16ohm 1W 2% AXIAL

RES 16ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2016R000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2016R000GKEA-ND
Through Hole Resistors CMF2016R000GKEA-ND
16 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 16 2% T-1 Ea E3 Vishay - 47P3005 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 16 2% T-1 Ea E3 Vishay
47P3005
Cmf-20 16 2% T-1 Ea E3 Vishay 47P3005
CMF-20 16 2% T-1 EA e3

CMF-20 16 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2016R000GKEA CMF2016R000GKEA-ND 47P3005
Product Name RES 16 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 16 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details