Vishay Intertechnology, Inc. RES 160K OHM 1W 5% AXIAL CMF20160K00JKEA

Description
RES 160Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 160Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1W 5% AXIAL - CMF20160K00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1W 5% AXIAL
CMF20160K00JKEA
RES 160K OHM 1W 5% AXIAL CMF20160K00JKEA
RES 160Kohm 1W 5% AXIAL

RES 160Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20160K00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20160K00JKEA-ND
Through Hole Resistors CMF20160K00JKEA-ND
160 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20160K00JKEA CMF20160K00JKEA-ND
Product Name RES 160K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers