Vishay Intertechnology, Inc. Metal Film Resistors - CMF2015R000GKEA

Description
Metal Film Resistors - Through Hole CMF-20 15 2% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-20 15 2% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF2015R000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF2015R000GKEA
Metal Film Resistors - CMF2015R000GKEA
Metal Film Resistors - Through Hole CMF-20 15 2% T-1 EA e3

Metal Film Resistors - Through Hole CMF-20 15 2% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF2015R000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2015R000GKEA-ND
Through Hole Resistors CMF2015R000GKEA-ND
15 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF2015R000GKEA CMF2015R000GKEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details