Vishay Intertechnology, Inc. RES 15K OHM 1W 5% AXIAL CMF2015K000JNEB

Description
RES 15Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1W 5% AXIAL - CMF2015K000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W 5% AXIAL
CMF2015K000JNEB
RES 15K OHM 1W 5% AXIAL CMF2015K000JNEB
RES 15Kohm 1W 5% AXIAL

RES 15Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2015K000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2015K000JNEB-ND
Through Hole Resistors CMF2015K000JNEB-ND
15 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 15K 5% T-00 Eb E3 Vishay - 47P2999 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 15K 5% T-00 Eb E3 Vishay
47P2999
Cmf-20 15K 5% T-00 Eb E3 Vishay 47P2999
CMF-20 15K 5% T-00 EB e3

CMF-20 15K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2015K000JNEB CMF2015K000JNEB-ND 47P2999
Product Name RES 15K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 15K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details