Vishay Intertechnology, Inc. Through Hole Resistors CMF20150R00GNRE

Description
150 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20150R00GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20150R00GNRE-ND
Through Hole Resistors CMF20150R00GNRE-ND
150 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1189565-CMF20150R00GNRE
Resistors - Through Hole Resistors 1189565-CMF20150R00GNRE
Win Source Part Number: 1189565-CMF20150R00G NRE Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR) Standard Package: 2,500 Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.145" Dia x 0.375" L (3.68mm x 9.53mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF20 RoHS Status: RoHS non-compliant

Win Source Part Number: 1189565-CMF20150R00GNRE
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR)
Standard Package: 2,500
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.145" Dia x 0.375" L (3.68mm x 9.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF20
RoHS Status: RoHS non-compliant

Buy Now Datasheet
150 OHM 1W Resistor - 53-CMF20150R00GNRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM 1W Resistor
53-CMF20150R00GNRE
150 OHM 1W Resistor 53-CMF20150R00GNRE
RES 150 OHM 1W 2% AXIAL Product overview: CMF20150R00GNRE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF20150R00GNRE can be used for catalog matching and distributor lookup.

RES 150 OHM 1W 2% AXIAL Product overview: CMF20150R00GNRE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF20150R00GNRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - CMF20150R00GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF20150R00GNRE
Metal Film Resistors - CMF20150R00GNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-20 150 2% T-00 R36 Vishay - 47P3004 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 150 2% T-00 R36 Vishay
47P3004
Cmf-20 150 2% T-00 R36 Vishay 47P3004
CMF-20 150 2% T-00 R36

CMF-20 150 2% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF20150R00GNRE-ND 1189565-CMF20150R00GNRE 53-CMF20150R00GNRE CMF20150R00GNRE 47P3004
Product Name Through Hole Resistors Resistors - Through Hole Resistors 150 OHM 1W Resistor Metal Film Resistors - Cmf-20 150 2% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial ThroughHole
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details