Vishay Intertechnology, Inc. Through Hole Resistors CMF2013R000GKRE

Description
13 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2013R000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2013R000GKRE-ND
Through Hole Resistors CMF2013R000GKRE-ND
13 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13 OHM 1W 2% AXIAL - CMF2013R000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1W 2% AXIAL
CMF2013R000GKRE
RES 13 OHM 1W 2% AXIAL CMF2013R000GKRE
RES 13ohm 1W 2% AXIAL

RES 13ohm 1W 2% AXIAL

Supplier's Site
Cmf-20 13 2% T-1 R36 Vishay - 47P2997 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 13 2% T-1 R36 Vishay
47P2997
Cmf-20 13 2% T-1 R36 Vishay 47P2997
CMF-20 13 2% T-1 R36

CMF-20 13 2% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2013R000GKRE-ND CMF2013R000GKRE 47P2997
Product Name Through Hole Resistors RES 13 OHM 1W 2% AXIAL Cmf-20 13 2% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details