Vishay Precision Group Metal Film Resistors - CMF2012R000JNWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF2012R000JNWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF2012R000JNWF
Metal Film Resistors - CMF2012R000JNWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf20, 12 Ohm, +/5 Percent, 200 Ppm Vishay - 40C4513 - Newark, An Avnet Company
Chicago, IL, United States
Cmf20, 12 Ohm, +/5 Percent, 200 Ppm Vishay
40C4513
Cmf20, 12 Ohm, +/5 Percent, 200 Ppm Vishay 40C4513
CMF20, 12 Ohm, +/- 5 Percent, 200 ppm

CMF20, 12 Ohm, +/- 5 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF2012R000JNWF 40C4513
Product Name Metal Film Resistors - Cmf20, 12 Ohm, +/5 Percent, 200 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details