Vishay Intertechnology, Inc. RES 12 OHM 1W 2% AXIAL CMF2012R000GKEK

Description
RES 12ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1W 2% AXIAL - CMF2012R000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1W 2% AXIAL
CMF2012R000GKEK
RES 12 OHM 1W 2% AXIAL CMF2012R000GKEK
RES 12ohm 1W 2% AXIAL

RES 12ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2012R000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2012R000GKEK-ND
Through Hole Resistors CMF2012R000GKEK-ND
12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF2012R000GKEK CMF2012R000GKEK-ND
Product Name RES 12 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers