Vishay Intertechnology, Inc. Through Hole Resistors CMF2012R000GKEB

Description
12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2012R000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2012R000GKEB-ND
Through Hole Resistors CMF2012R000GKEB-ND
12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12 OHM 1W 2% AXIAL - CMF2012R000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1W 2% AXIAL
CMF2012R000GKEB
RES 12 OHM 1W 2% AXIAL CMF2012R000GKEB
RES 12ohm 1W 2% AXIAL

RES 12ohm 1W 2% AXIAL

Supplier's Site
Cmf-20 12 2% T-1 Eb E3 Vishay - 47P2989 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 12 2% T-1 Eb E3 Vishay
47P2989
Cmf-20 12 2% T-1 Eb E3 Vishay 47P2989
CMF-20 12 2% T-1 EB e3

CMF-20 12 2% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2012R000GKEB-ND CMF2012R000GKEB 47P2989
Product Name Through Hole Resistors RES 12 OHM 1W 2% AXIAL Cmf-20 12 2% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details