Vishay Intertechnology, Inc. Through Hole Resistors CMF2012R000GKBF

Description
12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2012R000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2012R000GKBF-ND
Through Hole Resistors CMF2012R000GKBF-ND
12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF2012R000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF2012R000GKBF
Metal Film Resistors - CMF2012R000GKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,12Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 40C4504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
40C4504
Resistor,metal Film,12Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 40C4504
Resistor,Metal Film,12Ohms,500WV,2+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,12Ohms,500WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2012R000GKBF-ND CMF2012R000GKBF 40C4504
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,12Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details