Vishay Intertechnology, Inc. RES 12K OHM 1W 2% AXIAL CMF2012K000GKR6

Description
RES 12Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1W 2% AXIAL - CMF2012K000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1W 2% AXIAL
CMF2012K000GKR6
RES 12K OHM 1W 2% AXIAL CMF2012K000GKR6
RES 12Kohm 1W 2% AXIAL

RES 12Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2012K000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2012K000GKR6-ND
Through Hole Resistors CMF2012K000GKR6-ND
12 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,120Kohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 40C4500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,120Kohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
40C4500
Resistor,metal Film,120Kohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 40C4500
Resistor,Metal Film,120KOhms,500WV, 2+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,120KOhms,500WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2012K000GKR6 CMF2012K000GKR6-ND 40C4500
Product Name RES 12K OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,120Kohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers