Vishay Intertechnology, Inc. RES 12K OHM 1W 2% AXIAL CMF2012K000GKEB

Description
RES 12Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1W 2% AXIAL - CMF2012K000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1W 2% AXIAL
CMF2012K000GKEB
RES 12K OHM 1W 2% AXIAL CMF2012K000GKEB
RES 12Kohm 1W 2% AXIAL

RES 12Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2012K000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2012K000GKEB-ND
Through Hole Resistors CMF2012K000GKEB-ND
12 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 12K 2% T-1 Eb E3 Vishay - 47P2987 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 12K 2% T-1 Eb E3 Vishay
47P2987
Cmf-20 12K 2% T-1 Eb E3 Vishay 47P2987
CMF-20 12K 2% T-1 EB e3

CMF-20 12K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2012K000GKEB CMF2012K000GKEB-ND 47P2987
Product Name RES 12K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 12K 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details